Status: | Unknown |
---|---|
Series: | ULTEMate |
RoHS: | Unknown |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.03
|
1,973
in stock
|
Buy Now | |
Rapid Electronics
from US$13.08
|
851
in stock
|
Buy Now | |
Chip One Stop
from US$7.43
|
851
in stock
|
Buy Now | |
Distrelec
from US$10.41
|
851
in stock
|
Buy Now | |
element14
from US$7.39
|
-
|
Buy Now | |
Farnell
from US$7.14
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | ULTEMate |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Push-Pull |
Connector Body Material | Composite Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Insert Type | 22-12 |
Connector Mounting | Cable Mount |
Connector Shell Size | 22 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Receptacle |
Insert Arrangement | 22-12 |
Circular IP68 socket 12 way size 22 5A | RS |
Automotive Connectors RC QC #22 CON 12 WY | Rapid Electronics |
TE Connectivity Connectors RC QC No.22 CON 12 WY | Distrelec |
RECEPTACLE, 12WAY | element14 |
Receptacle, 12 Position | Newark Electronics |
Connector Circular Socket 12 Position Crimp Panel Mount 12 Terminal 1 Port Bulk | Avnet America |
Where can I find additional details, specifications and documents for a QC24-2212X?
Additional datasheets, footprints and schematics for QC24-2212X are listed on our Part Details page. You can also find images and similar parts to QC24-2212X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC24-2212X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC24-2212X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC24-2212X fall under?
The QC24-2212X is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to QC24-2212X when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC24-2212X you can contact the distributor directly for product support, shipping queries etc.
Is the QC24-2212X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QC24-2212X have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for QC24-2212X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC24-2212X often in real-time on the comparison pages.
What if I can't find stock of QC24-2212X?
You can fill out our help required form which you can use to request a quote for QC24-2212X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.