Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 50.8mm x 12.7mm |
Marker Material | Vinyl |
Legend | TESTED / DATE / BY |
Legend Color | White |
Marker Color | Green / White |
Background Color | White |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a QC148?
Additional datasheets, footprints and schematics for QC148 are listed on our Part Details page. You can also find images and similar parts to QC148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC148 fall under?
The QC148 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to QC148 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC148 you can contact the distributor directly for product support, shipping queries etc.
Is the QC148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QC148 have stock available?
There is no stock from authorised distributors for QC148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC148 often in real-time on the comparison pages.
What if I can't find stock of QC148?
You can fill out our help required form which you can use to request a quote for QC148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.