Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 50.8mm x 12.7mm |
Marker Material | Vinyl |
Legend | VERIFICATION / BY / DATE/ DUE / ID# |
Legend Color | White |
Marker Color | Green / White |
RoHS Compliant | Yes |
Raychem, Label, GENERAL CALIBRATION LABEL, 12.70MM, Die-Cut, Vinyl | TE Connectivity QC143 | RS Americas |
Where can I find additional details, specifications and documents for a QC143?
Additional datasheets, footprints and schematics for QC143 are listed on our Part Details page. You can also find images and similar parts to QC143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC143 fall under?
The QC143 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to QC143 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC143 you can contact the distributor directly for product support, shipping queries etc.
Is the QC143 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QC143 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for QC143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC143 often in real-time on the comparison pages.
What if I can't find stock of QC143?
You can fill out our help required form which you can use to request a quote for QC143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.