Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$23.69
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 50.8mm x 12.7mm |
Marker Material | Vinyl |
Legend | NOT IN CALIBRATION SYSTEM |
Legend Color | Red |
Marker Color | Red / White |
Background Color | White |
RoHS Compliant | Yes |
Qc142 |Raychem Te Connectivity QC142 | Newark Electronics |
Warning Signs NOT IN CAL SYSTEM Sold by Pack of | Rapid Electronics |
QC142 | Avnet America |
Where can I find additional details, specifications and documents for a QC142?
Additional datasheets, footprints and schematics for QC142 are listed on our Part Details page. You can also find images and similar parts to QC142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC142 fall under?
The QC142 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to QC142 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC142 you can contact the distributor directly for product support, shipping queries etc.
Is the QC142 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QC142 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for QC142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC142 often in real-time on the comparison pages.
What if I can't find stock of QC142?
You can fill out our help required form which you can use to request a quote for QC142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.