Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Legend |
---|---|
Label Dimensions | 12.7mm x 50.8mm |
Label Material | Vinyl |
Label Colour | White on Red |
Pack Quantity | 165 |
Product Range | - |
Legend | OUT OF CALIBRATION DO NOT USE |
Legend Colour | White |
CALIBRATION LABELS, VINYL, 50.8MM W | element14 |
Where can I find additional details, specifications and documents for a QC127?
Additional datasheets, footprints and schematics for QC127 are listed on our Part Details page. You can also find images and similar parts to QC127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC127 fall under?
The QC127 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QC127 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC127 you can contact the distributor directly for product support, shipping queries etc.
Is the QC127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QC127 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for QC127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC127 often in real-time on the comparison pages.
What if I can't find stock of QC127?
You can fill out our help required form which you can use to request a quote for QC127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.