Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 50.8mm x 12.7mm |
Marker Material | Vinyl |
Legend | CALIBRATION NOT REQUIRED |
Legend Color | Red |
Marker Color | Red / White |
Background Color | White |
RoHS Compliant | Yes |
Raychem, Label, CALIBRATION NOT REQUIRED LABEL, 12.70mm, Die-Cut, Vinyl | TE Connectivity QC126 | RS Americas |
Qc126 |Amp Te Connectivity QC126 | Newark Electronics |
QC126 | Avnet America |
Where can I find additional details, specifications and documents for a QC126?
Additional datasheets, footprints and schematics for QC126 are listed on our Part Details page. You can also find images and similar parts to QC126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC126 fall under?
The QC126 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to QC126 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC126 you can contact the distributor directly for product support, shipping queries etc.
Is the QC126 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QC126 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for QC126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC126 often in real-time on the comparison pages.
What if I can't find stock of QC126?
You can fill out our help required form which you can use to request a quote for QC126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.