Status: | Unknown |
---|---|
Series: | QB Series |
RoHS: | Compliant |
Prices starting from US$276.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$276.90
|
No stock
|
Buy Now |
Sensor Output | PNP |
---|---|
Sensing Range Max | 60mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | QB Series |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
Photoelectric Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a QBLA/0P-0E?
Additional datasheets, footprints and schematics for QBLA/0P-0E are listed on our Part Details page. You can also find images and similar parts to QBLA/0P-0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QBLA/0P-0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QBLA/0P-0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QBLA/0P-0E fall under?
The QBLA/0P-0E is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to QBLA/0P-0E when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QBLA/0P-0E you can contact the distributor directly for product support, shipping queries etc.
Is the QBLA/0P-0E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QBLA/0P-0E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for QBLA/0P-0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QBLA/0P-0E often in real-time on the comparison pages.
What if I can't find stock of QBLA/0P-0E?
You can fill out our help required form which you can use to request a quote for QBLA/0P-0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.