Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | AM |
---|---|
Data Rate Max | 3000bps |
Frequency | 433.92MHz |
Sensitivity dBm | - |
Supply Voltage Min | 1.5VDC |
Supply Voltage Max | 5VDC |
Supply Current | 22mA |
RF Transmitter Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Frequency Range | 433.92MHz |
Modulation Type | AM |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Supply Voltage | 3VDC |
RF MOD, TRANSMITTER, AM, ASK, 433MHZ | element14 |
Rf Module, Transmitter, Am, Ask, 433Mhz, 5V, 50Mtr | Newark Electronics |
Where can I find additional details, specifications and documents for a QAM-TX1?
Additional datasheets, footprints and schematics for QAM-TX1 are listed on our Part Details page. You can also find images and similar parts to QAM-TX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QAM-TX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QAM-TX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QAM-TX1 fall under?
The QAM-TX1 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to QAM-TX1 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QAM-TX1 you can contact the distributor directly for product support, shipping queries etc.
Is the QAM-TX1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QAM-TX1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for QAM-TX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QAM-TX1 often in real-time on the comparison pages.
What if I can't find stock of QAM-TX1?
You can fill out our help required form which you can use to request a quote for QAM-TX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.