QAD502GR Labelling & Marking by TE Connectivity

INSPECTION LABELS CIRCULAR VINYL GREEN 6.4MM DIAMETER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$126.13

Distributor Stock
Logo for Farnell
Farnell
from US$126.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Label Type Die-Cut
Label Dimensions 6.4mm Dia
Label Material Vinyl
Label Colour Green
Pack Quantity 1560
Product Range -
Label Size 6.4mm Dia
Marker Colour Green

Alternative Descriptions

Inspection Labels, Circular, Vinyl, Green, 6.4Mm Diameter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QAD502GR?

Additional datasheets, footprints and schematics for QAD502GR are listed on our Part Details page. You can also find images and similar parts to QAD502GR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QAD502GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QAD502GR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QAD502GR fall under?

The QAD502GR is listed under Computer & Office > Labelling & Marking > Labels.

Can I view similar or alternative parts?

You can view similar parts to QAD502GR when available in the Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QAD502GR you can contact the distributor directly for product support, shipping queries etc.

Is the QAD502GR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QAD502GR have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for QAD502GR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QAD502GR often in real-time on the comparison pages.

What if I can't find stock of QAD502GR?

You can fill out our help required form which you can use to request a quote for QAD502GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay