Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
LED Colour | Red Yellow Green |
---|---|
Mounting Hole Dia | 8mm |
Forward Current / Colour | R 20mA Y 20mA G 20mA |
Operating Voltage / Colour | R 24V Y 24V G 24V |
Luminous Intensity / Colour | R 60mcd Y 13mcd G 15mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
LED Indicator Sealed 8mm Prominent Bright Chrome Tr-Color R/Y/G 24VDC Solder | APEM Components Q8P1CZZRYG24E | RS Americas |
Led Indicator, 8Mm, Red/Yellow/Green, 24Vdc, Ip67 | Newark Electronics |
LED INDICATOR, 8MM, RED/YELLOW/GREEN, 24VDC, IP67 | Farnell |
LED IND, 8MM PROM, CHROME, 24V TRI,IP67 | element14 |
8MM PRO B CHR RYG 24V SLD | TTI Europe |
Where can I find additional details, specifications and documents for a Q8P1CZZRYG24E?
Additional datasheets, footprints and schematics for Q8P1CZZRYG24E are listed on our Part Details page. You can also find images and similar parts to Q8P1CZZRYG24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q8P1CZZRYG24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q8P1CZZRYG24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q8P1CZZRYG24E fall under?
The Q8P1CZZRYG24E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Multicolour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q8P1CZZRYG24E when available in the LED Multicolour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q8P1CZZRYG24E you can contact the distributor directly for product support, shipping queries etc.
Is the Q8P1CZZRYG24E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q8P1CZZRYG24E have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, element14 and TTI Europe have stock available or on a lead time for Q8P1CZZRYG24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q8P1CZZRYG24E often in real-time on the comparison pages.
What if I can't find stock of Q8P1CZZRYG24E?
You can fill out our help required form which you can use to request a quote for Q8P1CZZRYG24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.