Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
Prices starting from US$2.33
LED Colour | Yellow |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
SVHC | No SVHC (15-Jan-2018) |
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V | Newark Electronics |
LED Indicator Sealed 6mm Prominent Bright Chrome Fixed Yellow 24VDC Solder | APEM Components Q6P1CXXY24E | RS Americas |
LED INDICATOR, PANEL, 6MM, YELLOW, 24VDC | element14 |
Apem LED IndicatorSolder Lug / Faston 2 x 0.5 mm Fixed Yellow DC 24V | Distrelec |
6MM PRO B CHR YEL 24V SLD | TTI Europe |
Where can I find additional details, specifications and documents for a Q6P1CXXY24E?
Additional datasheets, footprints and schematics for Q6P1CXXY24E are listed on our Part Details page. You can also find images and similar parts to Q6P1CXXY24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q6P1CXXY24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q6P1CXXY24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q6P1CXXY24E fall under?
The Q6P1CXXY24E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q6P1CXXY24E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q6P1CXXY24E you can contact the distributor directly for product support, shipping queries etc.
Is the Q6P1CXXY24E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q6P1CXXY24E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for Q6P1CXXY24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q6P1CXXY24E often in real-time on the comparison pages.
What if I can't find stock of Q6P1CXXY24E?
You can fill out our help required form which you can use to request a quote for Q6P1CXXY24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.