Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 22mm |
Forward Current If | 40mA |
Luminous Intensity | 70mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 12VDC |
Viewing Angle | 100° |
Panel Mount Indicator, Led, 22Mm, Red, 12Vdc | Newark Electronics |
INDIC FLUSH CHROME RED 12VDC,IP67 | element14 |
LED INDICATOR 22MM | APEM Components Q22F7CXXR12E | RS Americas |
Where can I find additional details, specifications and documents for a Q22F7CXXR12E?
Additional datasheets, footprints and schematics for Q22F7CXXR12E are listed on our Part Details page. You can also find images and similar parts to Q22F7CXXR12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q22F7CXXR12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q22F7CXXR12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q22F7CXXR12E fall under?
The Q22F7CXXR12E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q22F7CXXR12E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q22F7CXXR12E you can contact the distributor directly for product support, shipping queries etc.
Is the Q22F7CXXR12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q22F7CXXR12E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for Q22F7CXXR12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q22F7CXXR12E often in real-time on the comparison pages.
What if I can't find stock of Q22F7CXXR12E?
You can fill out our help required form which you can use to request a quote for Q22F7CXXR12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.