Status: | Unknown |
---|---|
Series: | Q12 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Colour | Yellow |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 20mA |
Luminous Intensity | 50mcd |
IP / NEMA Rating | - |
Product Range | Q12 Series |
SVHC | No SVHC (15-Jan-2018) |
Led Indicator, Panel, 12Mm, Yellow, 2V | Newark Electronics |
Where can I find additional details, specifications and documents for a Q12P6CXXY02?
Additional datasheets, footprints and schematics for Q12P6CXXY02 are listed on our Part Details page. You can also find images and similar parts to Q12P6CXXY02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q12P6CXXY02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q12P6CXXY02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q12P6CXXY02 fall under?
The Q12P6CXXY02 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q12P6CXXY02 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q12P6CXXY02 you can contact the distributor directly for product support, shipping queries etc.
Is the Q12P6CXXY02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q12P6CXXY02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for Q12P6CXXY02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q12P6CXXY02 often in real-time on the comparison pages.
What if I can't find stock of Q12P6CXXY02?
You can fill out our help required form which you can use to request a quote for Q12P6CXXY02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.