Status: | Unknown |
---|---|
Series: | Q12 Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 20mA |
Luminous Intensity | 2.2cd |
IP / NEMA Rating | IP67 |
Product Range | Q12 Series |
SVHC | No SVHC (15-Jan-2018) |
Led Indicator, Panel, 12Mm, Green, 24V | Newark Electronics |
LED INDICATOR, PANEL, 12MM, GREEN, 24V | element14 |
Where can I find additional details, specifications and documents for a Q12P1BXXHG24E?
Additional datasheets, footprints and schematics for Q12P1BXXHG24E are listed on our Part Details page. You can also find images and similar parts to Q12P1BXXHG24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q12P1BXXHG24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q12P1BXXHG24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q12P1BXXHG24E fall under?
The Q12P1BXXHG24E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q12P1BXXHG24E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q12P1BXXHG24E you can contact the distributor directly for product support, shipping queries etc.
Is the Q12P1BXXHG24E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q12P1BXXHG24E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for Q12P1BXXHG24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q12P1BXXHG24E often in real-time on the comparison pages.
What if I can't find stock of Q12P1BXXHG24E?
You can fill out our help required form which you can use to request a quote for Q12P1BXXHG24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.