Q100CL/DC-120V Light Bulbs & Tubes by Multicomp

HALOGEN LAMP BA15D 100W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.11

Distributor Stock
Logo for Farnell
Farnell
from US$3.28
No stock
Buy Now
Logo for element14
element14
from US$2.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 120V
Power Rating 100W
Length 61.9mm
Lamp Base Type -
Reflector Dia 13mm
Color Temperature Typ 2900K
Product Range -

Alternative Descriptions

Halogen Lamp, Ba15D, 100W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Q100CL/DC-120V?

Additional datasheets, footprints and schematics for Q100CL/DC-120V are listed on our Part Details page. You can also find images and similar parts to Q100CL/DC-120V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Q100CL/DC-120V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q100CL/DC-120V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Q100CL/DC-120V fall under?

The Q100CL/DC-120V is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.

Can I view similar or alternative parts?

You can view similar parts to Q100CL/DC-120V when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Q100CL/DC-120V you can contact the distributor directly for product support, shipping queries etc.

Is the Q100CL/DC-120V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Q100CL/DC-120V have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for Q100CL/DC-120V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Q100CL/DC-120V often in real-time on the comparison pages.

What if I can't find stock of Q100CL/DC-120V?

You can fill out our help required form which you can use to request a quote for Q100CL/DC-120V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay