Status: | Unknown |
---|---|
Series: | PLUSCON Series |
RoHS: | Unknown |
Prices starting from US$18.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.25
|
No stock
|
Buy Now |
Product Range | PLUSCON Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Gender | Receptacle |
Circular Connector, Pluscon Series, Receptacle, 4, Idc/Idt, Cable Mount Rohs Compliant: Yes |Phoenix Contact Q 0,75/4IDC/18-18KU-KU BK | Newark Electronics |
Where can I find additional details, specifications and documents for a Q 0 75/4IDC/18-18KU-KU BK?
Additional datasheets, footprints and schematics for Q 0 75/4IDC/18-18KU-KU BK are listed on our Part Details page. You can also find images and similar parts to Q 0 75/4IDC/18-18KU-KU BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q 0 75/4IDC/18-18KU-KU BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q 0 75/4IDC/18-18KU-KU BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q 0 75/4IDC/18-18KU-KU BK fall under?
The Q 0 75/4IDC/18-18KU-KU BK is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to Q 0 75/4IDC/18-18KU-KU BK when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q 0 75/4IDC/18-18KU-KU BK you can contact the distributor directly for product support, shipping queries etc.
Is the Q 0 75/4IDC/18-18KU-KU BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q 0 75/4IDC/18-18KU-KU BK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for Q 0 75/4IDC/18-18KU-KU BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q 0 75/4IDC/18-18KU-KU BK often in real-time on the comparison pages.
What if I can't find stock of Q 0 75/4IDC/18-18KU-KU BK?
You can fill out our help required form which you can use to request a quote for Q 0 75/4IDC/18-18KU-KU BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.