Status: | Unknown |
---|---|
Series: | PZ Series |
RoHS: | Unknown |
Product Range | PZ Series |
---|---|
Contact Current Max | 200mA |
Contact Voltage DC Nom | 24V |
Keypad Array | 3 x 4 |
Keypad Output | Matrix |
No. of Keys | 12 |
Housing Material | Aluminium |
Panel Cutout Width | 61mm |
Keypad Switch, 3X4, 0.2A, 24V, Aluminium | Newark Electronics |
KEYPAD SWITCH, 3X4, 0.2A, 24V, ALUMINIUM | element14 |
Keypad | RS Americas |
Where can I find additional details, specifications and documents for a PZ120FS?
Additional datasheets, footprints and schematics for PZ120FS are listed on our Part Details page. You can also find images and similar parts to PZ120FS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZ120FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZ120FS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZ120FS fall under?
The PZ120FS is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to PZ120FS when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZ120FS you can contact the distributor directly for product support, shipping queries etc.
Is the PZ120FS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PZ120FS have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PZ120FS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZ120FS often in real-time on the comparison pages.
What if I can't find stock of PZ120FS?
You can fill out our help required form which you can use to request a quote for PZ120FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.