PYR7511-27 Resistors - Fixed Value by KEMET

VOLTAGE BALANCING RESISTOR 27K

Status: Unknown
Series: PYR Resistors
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.59

Distributor Stock
Logo for RS
RS
from US$5.06
12
in stock
Buy Now
Logo for element14
element14
from US$6.23
35
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.65
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Accessory Type Voltage Balancing Resistor 27K
Clip Diameter -
Product Range PYR Resistors
SVHC No SVHC (15-Jan-2018)
Power Rating 11W
Resistance 27kohm
Resistance Tolerance ± 5%
Resistor Element Material Metal Film
Resistor Mounting Panel
Resistor Terminals Axial Leaded
Voltage Rating 700V

Alternative Descriptions

VOLTAGE BALANCING RESISTOR, 27K | element14
Voltage balancing resistor,27kohm 13W | RS
Resist 7Kv |Kemet PYR7511-27 | Newark Electronics
PYR7511 Series Radial High Voltage Resistor 27kOhms +/-5% 13 W @ +40degC | KEMET PYR7511/27 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PYR7511-27?

Additional datasheets, footprints and schematics for PYR7511-27 are listed on our Part Details page. You can also find images and similar parts to PYR7511-27 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PYR7511-27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PYR7511-27 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PYR7511-27 fall under?

The PYR7511-27 is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to PYR7511-27 when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PYR7511-27 you can contact the distributor directly for product support, shipping queries etc.

Is the PYR7511-27 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PYR7511-27 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for PYR7511-27.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PYR7511-27 often in real-time on the comparison pages.

What if I can't find stock of PYR7511-27?

You can fill out our help required form which you can use to request a quote for PYR7511-27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay