Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 3.3V |
Beam Angle | 119° |
RoHS Compliant | Yes |
Smart Pyroelectric Detector | RS Americas |
Sensor: infrared detector | Transfer Multisort Elektronik |
Detector, Pyroelectric, 2.7-3.3V | Newark Electronics |
Where can I find additional details, specifications and documents for a PYQ 1048?
Additional datasheets, footprints and schematics for PYQ 1048 are listed on our Part Details page. You can also find images and similar parts to PYQ 1048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PYQ 1048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PYQ 1048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PYQ 1048 fall under?
The PYQ 1048 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > PIR Motion Sensors.
Can I view similar or alternative parts?
You can view similar parts to PYQ 1048 when available in the PIR Motion Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PYQ 1048 you can contact the distributor directly for product support, shipping queries etc.
Is the PYQ 1048 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PYQ 1048 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PYQ 1048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PYQ 1048 often in real-time on the comparison pages.
What if I can't find stock of PYQ 1048?
You can fill out our help required form which you can use to request a quote for PYQ 1048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.