Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 3.6V |
Beam Angle | 95° |
RoHS Compliant | Yes |
DigiPyro | RS Americas |
Detector, Pyroelectric, 2.7-3.6V | Newark Electronics |
Where can I find additional details, specifications and documents for a PYD 1788?
Additional datasheets, footprints and schematics for PYD 1788 are listed on our Part Details page. You can also find images and similar parts to PYD 1788 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PYD 1788 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PYD 1788 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PYD 1788 fall under?
The PYD 1788 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > PIR Motion Sensors.
Can I view similar or alternative parts?
You can view similar parts to PYD 1788 when available in the PIR Motion Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PYD 1788 you can contact the distributor directly for product support, shipping queries etc.
Is the PYD 1788 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PYD 1788 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PYD 1788.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PYD 1788 often in real-time on the comparison pages.
What if I can't find stock of PYD 1788?
You can fill out our help required form which you can use to request a quote for PYD 1788 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.