Status: | Unknown |
---|---|
Series: | Kemet - Cap Mounting Clips |
RoHS: | Unknown |
Accessory Type | Vertical Mounting Clamp |
---|---|
Clip Diameter | 90mm |
Product Range | Kemet - Cap Mounting Clips |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Kemet PEH169 & PEH200 Capacitors |
Capacitor Clamp, 90Mm | Newark Electronics |
CLAMP, CAPACITOR, 90MM | element14 |
Mounting Clip 90mm | RS |
Mounting clamp | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PYC6045?
Additional datasheets, footprints and schematics for PYC6045 are listed on our Part Details page. You can also find images and similar parts to PYC6045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PYC6045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PYC6045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PYC6045 fall under?
The PYC6045 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to PYC6045 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PYC6045 you can contact the distributor directly for product support, shipping queries etc.
Is the PYC6045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PYC6045 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for PYC6045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PYC6045 often in real-time on the comparison pages.
What if I can't find stock of PYC6045?
You can fill out our help required form which you can use to request a quote for PYC6045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.