Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.26
|
116
in stock
|
Buy Now | |
RS Americas
from US$2.79
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
141
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$3.39
|
59
in stock
|
Buy Now | |
Distrelec
from US$2.44
|
59
in stock
|
Buy Now | |
element14
from US$4.18
|
43
in stock
|
Buy Now | |
Farnell
from US$3.82
|
43
in stock
|
Buy Now | |
Boersig
-
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Kit Contents | Cable Gland Set |
---|---|
Product Range | 7000 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max - Imperial | 0.512" |
Cable Diameter Max - Metric | 13mm |
Cable Diameter Min - Imperial | 0.276" |
Cable Diameter Min - Metric | 7mm |
Cable Gland Material | Plastic |
IP / NEMA Rating | IP66 IP68 IP69K |
Cable Gland Pack for 7-13mm Cable Sizes Includes Gland Cage & Nut | Bulgin PXP7088/0713 | RS Americas |
Cable Gland Set, 7 To 13Mm | Newark Electronics |
7000 series,gland pack,range 7 to 13mm | RS |
Gaskets set | Transfer Multisort Elektronik |
Gland Pack For PXP7000/PXM7000 Series Power Conne | Rapid Electronics |
Bulgin Limited Standard Circular Connector CblGlandPack 7 &13mm gland, cage and nut | Distrelec |
CABLE GLAND PACK, FOR 7 TO 13MM CABLE | element14 |
KABELVERSCHRAUBUNGSSET, KUNSTSTOFF, FÃœR KABEL 7-13 | Boersig |
Connector Accessories Plastic Cable Gland for 7mm and 13mm Diameter Cable | Avnet Abacus |
Where can I find additional details, specifications and documents for a PXP7088/0713?
Additional datasheets, footprints and schematics for PXP7088/0713 are listed on our Part Details page. You can also find images and similar parts to PXP7088/0713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXP7088/0713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXP7088/0713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXP7088/0713 fall under?
The PXP7088/0713 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PXP7088/0713 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXP7088/0713 you can contact the distributor directly for product support, shipping queries etc.
Is the PXP7088/0713 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXP7088/0713 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for PXP7088/0713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXP7088/0713 often in real-time on the comparison pages.
What if I can't find stock of PXP7088/0713?
You can fill out our help required form which you can use to request a quote for PXP7088/0713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.