Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Kit Contents | Cable Gland Set |
---|---|
Product Range | 7000 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max - Imperial | 0.276" |
Cable Diameter Max - Metric | 7mm |
Cable Diameter Min - Imperial | 0.197" |
Cable Diameter Min - Metric | 5mm |
Cable Gland Material | Plastic |
Gland Colour | Grey |
IP / NEMA Rating | IP66 IP68 IP69K |
Cable Gland, Thermo-Plastic, 7Mm | Newark Electronics |
Cable Gland Pack, for 5-7mm Cable Sizes, Includes Gland, Cage, & Nut | Bulgin PXP7088/0507 | RS Americas |
7000 series,gland pack,range 5 to 7mm | RS |
KABELVERSCHRAUBUNGSSET, KUNSTSTOFF, FÃœR KABEL 5-7 | Boersig |
Connector Accessories Plastic Cable Gland for 5mm and 7mm Diameter Cable | Avnet Abacus |
Where can I find additional details, specifications and documents for a PXP7088/0507?
Additional datasheets, footprints and schematics for PXP7088/0507 are listed on our Part Details page. You can also find images and similar parts to PXP7088/0507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXP7088/0507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXP7088/0507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXP7088/0507 fall under?
The PXP7088/0507 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PXP7088/0507 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXP7088/0507 you can contact the distributor directly for product support, shipping queries etc.
Is the PXP7088/0507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXP7088/0507 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Farnell and Boersig have stock available or on a lead time for PXP7088/0507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXP7088/0507 often in real-time on the comparison pages.
What if I can't find stock of PXP7088/0507?
You can fill out our help required form which you can use to request a quote for PXP7088/0507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.