Status: | Unknown |
---|---|
Series: | 6000 Series |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
522
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
772
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
672
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
481
in stock
|
Buy Now | |
element14
from US$3.06
|
345
in stock
|
Buy Now | |
Farnell
from US$1.34
|
345
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
100
in stock
|
Buy Now | |
Conrad
from US$3.16
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
61
in stock
|
Buy Now | |
Schukat Electronic
from US$1.43
|
56
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Kit Contents | Cable Gland Set |
---|---|
Product Range | 6000 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Gland Pack |
Cable Diameter Max - Imperial | 0.394" |
Cable Diameter Max - Metric | 10mm |
Cable Diameter Min - Imperial | 0.157" |
Cable Diameter Min - Metric | 4mm |
For Use With | 6000 Series Buccaneer Connectors |
Gland Pack For PXP6000/PXM6000 Series Power Conne | Rapid Electronics |
Bulgin Limited Standard Circular Connector CABLE GLAND PACK CABLE 4.0 TO 10.0MM | Distrelec |
Gland pack,4-10mm diameter,6000 series | RS |
Cable Gland Set, 3.98 To 10Mm | Newark Electronics |
Grey White Yellow TPE Cable Gland 4 - 10mm Cable Dia Range | Bulgin PXP6088 | RS Americas |
Cable Ø (max.): 10 mm | Conrad |
Gaskets set | Transfer Multisort Elektronik |
Gland Pack | Schukat Electronic |
KABELVERSCHRAUBUNGSSET, TPE | Boersig |
CABLE GLAND PACK 4-10MM | Avnet Abacus |
Where can I find additional details, specifications and documents for a PXP6088?
Additional datasheets, footprints and schematics for PXP6088 are listed on our Part Details page. You can also find images and similar parts to PXP6088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXP6088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXP6088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXP6088 fall under?
The PXP6088 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PXP6088 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXP6088 you can contact the distributor directly for product support, shipping queries etc.
Is the PXP6088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXP6088 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for PXP6088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXP6088 often in real-time on the comparison pages.
What if I can't find stock of PXP6088?
You can fill out our help required form which you can use to request a quote for PXP6088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.