Status: | Unknown |
---|---|
Series: | Buccaneer 6000 Series |
RoHS: | Unknown |
Prices starting from US$13.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.07
|
56
in stock
|
Buy Now | |
Conrad
from US$25.56
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$17.27
|
44
in stock
|
Buy Now | |
Schukat Electronic
from US$18.66
|
44
in stock
|
Buy Now | |
element14
from US$18.16
|
30
in stock
|
Buy Now | |
Farnell
from US$17.48
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$18.36
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.61
|
6
in stock
|
Buy Now | |
Boersig
-
|
55
in stock
|
Buy Now | |
RS Americas
from US$15.99
|
-
|
Buy Now | |
Distrelec
from US$15.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Convert From | USB Type B Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | IP66 IP68 IP69K |
Product Range | Buccaneer 6000 Series |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Panel |
Contact Termination | Feed Through |
Gender | Receptacle Receptacle |
No. of Contacts | 4Contacts |
USB chassis sealed 'B' to unsealed 'A' | RS |
Push/Pull latch system · Shielded System · 30° rotation lock · Shielded System.This text is machine translated. | Conrad |
Usb Adapter, 2.0 Type B Rcpt-A Rcpt | Newark Electronics |
USB Chassis sealed 'B' to unsealed 'A' | Schukat Electronic |
SOCKET, CHASSIS, USB2.0, B TO A | element14 |
Plastic Body Front Panel Mount Connector PXP6042 | Rapid Electronics |
Transition: adapter | Transfer Multisort Elektronik |
USB-EINBAUBUCHSE TYP B AUF TYP A | Boersig |
USB chassis sealed B to unsealed A | Bulgin PXP6042/B | RS Americas |
Bulgin Limited Connector, USB-B to USB-A 2.0, Socket, Panel Mount | Distrelec |
CONN ADAPT IP69K USB B-A PNL MNT | Avnet Abacus |
Where can I find additional details, specifications and documents for a PXP6042/B?
Additional datasheets, footprints and schematics for PXP6042/B are listed on our Part Details page. You can also find images and similar parts to PXP6042/B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXP6042/B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXP6042/B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXP6042/B fall under?
The PXP6042/B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PXP6042/B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXP6042/B you can contact the distributor directly for product support, shipping queries etc.
Is the PXP6042/B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXP6042/B have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, Schukat Electronic and element14 have stock available or on a lead time for PXP6042/B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXP6042/B often in real-time on the comparison pages.
What if I can't find stock of PXP6042/B?
You can fill out our help required form which you can use to request a quote for PXP6042/B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.