Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Kit Contents | Cable Gland Set |
---|---|
Product Range | 7000 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max - Imperial | 0.591" |
Cable Diameter Max - Metric | 15mm |
Cable Diameter Min - Imperial | 0.512" |
Cable Diameter Min - Metric | 13mm |
Cable Gland Material | Metal |
Gland Colour | Grey |
IP / NEMA Rating | IP66 IP68 IP69K |
7000 series,gland pack,range 13 to 15mm | RS |
Cable Gland, Metal, 15Mm | Newark Electronics |
Cable Gland Pack, for 13-15mm Cable Sizes, Includes Gland, Cage, & Nut | Bulgin PXM7088/1315 | RS Americas |
KABELVERSCHRAUBUNGSSET, METALL, FÃœR KABEL 13-15MM | Boersig |
Connector Accessories Metal Cable Gland for 13mm and 15mm Diameter Cable | Avnet Abacus |
Where can I find additional details, specifications and documents for a PXM7088/1315?
Additional datasheets, footprints and schematics for PXM7088/1315 are listed on our Part Details page. You can also find images and similar parts to PXM7088/1315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXM7088/1315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXM7088/1315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXM7088/1315 fall under?
The PXM7088/1315 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PXM7088/1315 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXM7088/1315 you can contact the distributor directly for product support, shipping queries etc.
Is the PXM7088/1315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXM7088/1315 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for PXM7088/1315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXM7088/1315 often in real-time on the comparison pages.
What if I can't find stock of PXM7088/1315?
You can fill out our help required form which you can use to request a quote for PXM7088/1315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.