Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Kit Contents | Cable Gland Set |
---|---|
Product Range | 7000 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max - Imperial | 0.512" |
Cable Diameter Max - Metric | 13mm |
Cable Diameter Min - Imperial | 0.276" |
Cable Diameter Min - Metric | 7mm |
Cable Gland Material | Metal |
IP / NEMA Rating | IP66 IP68 IP69K |
Gaskets set | Transfer Multisort Elektronik |
Cable Gland Pack, for 7-13mm Cable Sizes, Includes Gland, Cage, & Nut | Bulgin PXM7088/0713 | RS Americas |
Cable Gland, Metal, 13Mm | Newark Electronics |
KABELVERSCHRAUBUNGSSET, METALL, FÜR KABEL 7-13MM | Boersig |
Connector Accessories Metal Cable Gland for 7mm and 13mm Diameter Cable | Avnet Abacus |
Where can I find additional details, specifications and documents for a PXM7088/0713?
Additional datasheets, footprints and schematics for PXM7088/0713 are listed on our Part Details page. You can also find images and similar parts to PXM7088/0713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXM7088/0713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXM7088/0713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXM7088/0713 fall under?
The PXM7088/0713 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PXM7088/0713 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXM7088/0713 you can contact the distributor directly for product support, shipping queries etc.
Is the PXM7088/0713 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXM7088/0713 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Boersig and Avnet Abacus have stock available or on a lead time for PXM7088/0713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXM7088/0713 often in real-time on the comparison pages.
What if I can't find stock of PXM7088/0713?
You can fill out our help required form which you can use to request a quote for PXM7088/0713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.