Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.23
|
No stock
|
Buy Now |
Accessory Type | Ignitor |
---|---|
For Use With | High Pressure Sodium |
Product Range | - |
Length | 90mm |
Power Rating | 1kW |
Supply Voltage | 240V |
IGNITOR, MH/HPS, 600/1000W | Farnell |
Where can I find additional details, specifications and documents for a PXE000255?
Additional datasheets, footprints and schematics for PXE000255 are listed on our Part Details page. You can also find images and similar parts to PXE000255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXE000255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXE000255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXE000255 fall under?
The PXE000255 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to PXE000255 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXE000255 you can contact the distributor directly for product support, shipping queries etc.
Is the PXE000255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXE000255 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PXE000255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXE000255 often in real-time on the comparison pages.
What if I can't find stock of PXE000255?
You can fill out our help required form which you can use to request a quote for PXE000255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.