Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug UK |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 250V |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.5ft |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Mains |
Cable Length | 2m |
Colour | Black |
Connector Colour | Black |
External Depth | 131mm |
External Length / Height | 131mm |
External Width | 40.1mm |
Fuse Current | 10A |
Lead Length | 2m |
Material | Black Thermoplastic |
No. of Outlets | 6Outlets |
Operating Temperature Max | 60°C |
Operating Temperature Min | -5°C |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | IEC 60320 C13 |
Voltage Rating VAC | 250V |
6 way Sq. distr unit w/mains 2m lead | RS |
IEC C13 6 Gang Power Distribution Unit Filtered, 10A, 250 V ac Fused | Bulgin PXD703/061/10/1 | RS Americas |
DISTRIBUTION BOARD, IEC, 6WAY, 2M | element14 |
Power Entry Module Unfiltered F 18 POS 10A ST 6 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a PXD703/061/10/1?
Additional datasheets, footprints and schematics for PXD703/061/10/1 are listed on our Part Details page. You can also find images and similar parts to PXD703/061/10/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXD703/061/10/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXD703/061/10/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXD703/061/10/1 fall under?
The PXD703/061/10/1 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to PXD703/061/10/1 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXD703/061/10/1 you can contact the distributor directly for product support, shipping queries etc.
Is the PXD703/061/10/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXD703/061/10/1 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for PXD703/061/10/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXD703/061/10/1 often in real-time on the comparison pages.
What if I can't find stock of PXD703/061/10/1?
You can fill out our help required form which you can use to request a quote for PXD703/061/10/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.