Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.57
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$30.04
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$55.53
|
21
in stock
|
Buy Now | |
element14
from US$41.96
|
21
in stock
|
Buy Now | |
Farnell
from US$70.15
|
21
in stock
|
Buy Now | |
RS Americas
from US$39.86
|
20
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | IEC 60309-2 Socket 16A x 4 |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 250V |
Jacket Colour | - |
Product Range | - |
Cable Length - Imperial | 6.5ft |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Mains |
Cable Length | 2m |
External Length / Height | 38mm |
Flammability Rating | UL94V-0 |
Lead Length | 2m |
Length | 135mm |
Material | Thermoplastic |
Operating Temperature Max | +60°C |
Operating Temperature Min | -5°C |
Power Cord Connector A | IEC 60320 C13 |
Power Cord Connector B | IEC 60309-2 Socket 16A x 4 |
Voltage Rating VAC | 250V |
Box Style Compact Rectangular IEC Distribution Un | Rapid Electronics |
Distribution Unit, 4Way | Newark Electronics |
DISTRIBUTION UNIT, 4WAY | element14 |
150mm power cord, C13 x4 to UK Plug (BS 1363/A), 10 A, 250 V ac | Bulgin PXD201 | RS Americas |
Distr Unit - 4Out Bs1363A | RS |
Compact Distribution Unit | Boersig |
Where can I find additional details, specifications and documents for a PXD201?
Additional datasheets, footprints and schematics for PXD201 are listed on our Part Details page. You can also find images and similar parts to PXD201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXD201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXD201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXD201 fall under?
The PXD201 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to PXD201 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXD201 you can contact the distributor directly for product support, shipping queries etc.
Is the PXD201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXD201 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PXD201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXD201 often in real-time on the comparison pages.
What if I can't find stock of PXD201?
You can fill out our help required form which you can use to request a quote for PXD201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.