Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.56
|
228
in stock
|
Buy Now | |
RS Americas
from US$3.87
|
1,003
in stock
|
Buy Now | |
element14
from US$5.23
|
82
in stock
|
Buy Now | |
Farnell
from US$4.07
|
82
in stock
|
Buy Now | |
Rapid Electronics
from US$3.30
|
63
in stock
|
Buy Now | |
Schukat Electronic
from US$3.06
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$3.78
|
26
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Kit Contents | 3 Pieces of size 18-20mm 16-18 and 14-16mm Diameter Cable Glands |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Gland |
Cable Diameter | 20mm |
Cable Diameter Max | 20mm |
Cable Diameter Min | 14mm |
Cable Gland Material | Nylon (Polyamide) |
For Use With | PXA911 PXA921 Flexible Cable Connectors |
IP / NEMA Rating | IP68 |
Gland pack 14-20mm for use with PXA911 and PXA921 | Bulgin PXA980 | RS Americas |
Bulgin 900 buccaneer gland pack,14-20mm | RS |
CABLE GLAND PACK, 14-20MM, IP68 | element14 |
Gland Pack For Large Cable PXA911 and PXA921 Seri | Rapid Electronics |
Cable Gland for PXA911, PXA921, 18-20mm | Schukat Electronic |
Cable Gland Kit, Pack Of 3 | Newark Electronics |
PACK OF 3 ADDITIONAL CABLE GLANDS | Boersig |
Connector Accessories Cable Gland For PXA911 and PXA921 Connector Pack of 3 | Avnet Abacus |
Where can I find additional details, specifications and documents for a PXA980?
Additional datasheets, footprints and schematics for PXA980 are listed on our Part Details page. You can also find images and similar parts to PXA980 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXA980 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXA980 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXA980 fall under?
The PXA980 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PXA980 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXA980 you can contact the distributor directly for product support, shipping queries etc.
Is the PXA980 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXA980 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for PXA980.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXA980 often in real-time on the comparison pages.
What if I can't find stock of PXA980?
You can fill out our help required form which you can use to request a quote for PXA980 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.