Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Computer Interface | PCI Express RS232 |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kit Contents Descriptive | Card drivers and user guide. |
Operating System Software | Microsoft Win 2000 / XP / 64bit / 2003 / Vista |
PCI Express Lynx 8 Port RS232 8X9 Pin | RS |
Pcie 8Xrs232 1Mbaud Rohs Compliant: Yes |Brainboxes PX-279 | Newark Electronics |
Brainboxes 8 Port RS232 PCI Express Serial Board, 921.6kbit/s | Brainboxes PX-279 | RS Americas |
CARD, SERIAL, PCI-E, RS232, 8, PORT | element14 |
Where can I find additional details, specifications and documents for a PX-279?
Additional datasheets, footprints and schematics for PX-279 are listed on our Part Details page. You can also find images and similar parts to PX-279 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX-279 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX-279 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX-279 fall under?
The PX-279 is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to PX-279 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX-279 you can contact the distributor directly for product support, shipping queries etc.
Is the PX-279 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX-279 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for PX-279.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX-279 often in real-time on the comparison pages.
What if I can't find stock of PX-279?
You can fill out our help required form which you can use to request a quote for PX-279 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.