Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | D |
Battery Technology | Alkaline |
Battery Capacity | 15.66Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 34.2mm |
External Height | 61.5mm |
RoHS Compliant | NA |
INTENSE 1,5V Mono D 18.600mAh 10pcs | Schukat Electronic |
Battery, Alkaline, 1.5V, 15.66Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a PX1300?
Additional datasheets, footprints and schematics for PX1300 are listed on our Part Details page. You can also find images and similar parts to PX1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX1300 fall under?
The PX1300 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to PX1300 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX1300 you can contact the distributor directly for product support, shipping queries etc.
Is the PX1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX1300 have stock available?
Authorised distributors including Farnell, Schukat Electronic and Newark Electronics have stock available or on a lead time for PX1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX1300 often in real-time on the comparison pages.
What if I can't find stock of PX1300?
You can fill out our help required form which you can use to request a quote for PX1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.