Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$515.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$515.21
|
No stock
|
Buy Now |
Analyzer Functions | Current Power Voltage |
---|---|
No. of Channels | - |
Voltage Range rms | 500mV to 600V |
Bandwidth | 1kHz |
External Height | 211mm |
External Width | 108mm |
External Depth | 60mm |
Product Range | - |
Battery Size Code | 6 x LR6 |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
WATTMETER, POWER, 10W - 6KW, 0.5V - 600V | Farnell |
Where can I find additional details, specifications and documents for a PX110?
Additional datasheets, footprints and schematics for PX110 are listed on our Part Details page. You can also find images and similar parts to PX110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX110 fall under?
The PX110 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to PX110 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX110 you can contact the distributor directly for product support, shipping queries etc.
Is the PX110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX110 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PX110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX110 often in real-time on the comparison pages.
What if I can't find stock of PX110?
You can fill out our help required form which you can use to request a quote for PX110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.