Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.31
|
246
in stock
|
Buy Now | |
RS Americas
from US$3.32
|
898
in stock
|
Buy Now | |
Farnell
from US$3.85
|
231
in stock
|
Buy Now | |
element14
from US$4.82
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$2.98
|
71
in stock
|
Buy Now | |
Conrad
from US$6.52
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.21
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
20
in stock
|
Buy Now | |
Future Electronics
from US$4.00
|
5
in stock
|
Buy Now | |
Boersig
-
|
32
in stock
|
Buy Now | |
Distrelec
from US$3.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Kit Contents | 3 Pieces of Cable Glands |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Gland |
Cable Diameter | 13mm |
External Depth | 83mm |
External Length / Height | 85mm |
External Width | 85mm |
For Use With | PX0911 PX0921 Connector |
IP / NEMA Rating | IP68 |
Material | Nylon Alloy |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 2.5mm² |
Accessory Buccaneer PX0911 and PX0921 IP68 (Sealing) 900 Series | Bulgin PX0980 | RS Americas |
Bulgin 900 buccaneer gland pack,7-13mm | RS |
GLAND PACK, 7-13MM CABLE | Farnell |
Cable Gland (Clamp) | Newark Electronics |
Cable Gland for PX0911, PX0921, 11-13mm | Schukat Electronic |
Pack of 3 additional cable glands for PX0911 and PX0921 to suit cable sizes | Conrad |
Gaskets set | Transfer Multisort Elektronik |
900 Series 7.0 mm ~ 13.0 mm Polyamide Multiple Cable Gland | Future Electronics |
BUCCANEER SERIE 900 - KABELVERSCHRAUBUNG | Boersig |
Bulgin Limited Sealing Ring, 7 ... 13mm | Distrelec |
Connector Accessories Cable Gland For PX0911 and PX0921 Connector Pack of 3 | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0980?
Additional datasheets, footprints and schematics for PX0980 are listed on our Part Details page. You can also find images and similar parts to PX0980 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0980 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0980 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0980 fall under?
The PX0980 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PX0980 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0980 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0980 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0980 have stock available?
Authorised distributors including RS Americas, RS, Farnell, element14 and Newark Electronics have stock available or on a lead time for PX0980.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0980 often in real-time on the comparison pages.
What if I can't find stock of PX0980?
You can fill out our help required form which you can use to request a quote for PX0980 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.