Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.14
|
30
in stock
|
Buy Now | |
RS Americas
from US$30.00
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$29.76
|
93
in stock
|
Buy Now | |
element14
from US$29.38
|
89
in stock
|
Buy Now | |
Farnell
from US$31.64
|
89
in stock
|
Buy Now | |
Future Electronics
from US$30.16
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$32.69
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.17
|
14
in stock
|
Buy Now | |
Conrad
from US$42.77
|
7
in stock
|
Buy Now | |
Distrelec
from US$27.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Adapter |
---|---|
For Use With | Flange Mounting Connector PX0941 |
Connector Shell Size | - |
Cable Exit Angle | - |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Current Rating | 32A |
External Depth | 83mm |
External Length / Height | 83mm |
External Width | 85mm |
IP / NEMA Rating | IP68 |
Insulation Resistance | 5Mohm |
Material | Nylon Alloy |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 600V |
Accessory Buccaneer IP68 (Sealing) 900 Series | Bulgin PX0950 | RS Americas |
Bulkhead Adaptor Moulding, 45Deg, Nylon | Newark Electronics |
ADAPTOR, BULKHEAD | element14 |
Bulgin 900 buccaneer bulkhead adaptor | RS |
900 Series 600 V 32 A Black Additional Bulkhead Adaptor Moulding | Future Electronics |
Standard Circular Connector R/A MOUNTING BRACKET | Rapid Electronics |
Fixing element | Transfer Multisort Elektronik |
Assembling adapter including flat sealing for use in the flange assembly from the execution Buccaneer series 900 - "PX0941", in order to produce 45° or 90° angle connection. | Conrad |
Bulgin Limited Attachable Housing, Plastic, Size | Distrelec |
TRENNWAND-ADAPTERFORMTEIL | Boersig |
Connector Accessories Bulkhead Adaptor Moulding Polyamide | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0950?
Additional datasheets, footprints and schematics for PX0950 are listed on our Part Details page. You can also find images and similar parts to PX0950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0950 fall under?
The PX0950 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to PX0950 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0950 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0950 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PX0950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0950 often in real-time on the comparison pages.
What if I can't find stock of PX0950?
You can fill out our help required form which you can use to request a quote for PX0950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.