Status: | Unknown |
---|---|
Series: | Standard Buccaneer Series |
RoHS: | Unknown |
Prices starting from US$17.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.26
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$20.00
|
110
in stock
|
Buy Now | |
Distrelec
from US$18.31
|
50
in stock
|
Buy Now | |
element14
from US$23.18
|
21
in stock
|
Buy Now | |
Farnell
from US$17.21
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$19.47
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.30
|
2
in stock
|
Buy Now | |
RS Americas
from US$18.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | USB 2.0 B Socket |
---|---|
Connector Type B | Wire to Board 5 Position Receptacle |
Cable Length - Imperial | 4.7" |
Cable Length - Metric | 120mm |
Jacket Colour | Black |
Product Range | Standard Buccaneer Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Connector Mounting Orientation | Panel |
Connector Type | USB B |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 30mohm |
Contact Termination | Feed Through |
Contact Termination Type | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Voltage Rating VAC | 30V |
Rear Panel Mount Leaded USB Connector PX0849 Seri | Rapid Electronics |
IP68 USB 2.0 Type B rear panel mount | RS |
Bulgin Limited Connector, USB-B 2.0, Socket, Panel Mount | Distrelec |
USB TYPE B, RECEPTACLE, PANEL | element14 |
Cable Assy, Usb Type B Rcpt-Rcpt, 4.7" | Newark Electronics |
Connector: USB B | Transfer Multisort Elektronik |
Connector Ethernet/Modular IO IP68/IP69K Standard Buccaneer Series | Bulgin PX0849/B | RS Americas |
USB BUCCANEER REAR MTG CONN | Boersig |
CONN RCPT IP68 USB B REAR MOUNT | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0849/B?
Additional datasheets, footprints and schematics for PX0849/B are listed on our Part Details page. You can also find images and similar parts to PX0849/B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0849/B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0849/B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0849/B fall under?
The PX0849/B is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PX0849/B when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0849/B you can contact the distributor directly for product support, shipping queries etc.
Is the PX0849/B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0849/B have stock available?
Authorised distributors including Rapid Electronics, RS, Distrelec, element14 and Farnell have stock available or on a lead time for PX0849/B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0849/B often in real-time on the comparison pages.
What if I can't find stock of PX0849/B?
You can fill out our help required form which you can use to request a quote for PX0849/B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.