Status: | Unknown |
---|---|
Series: | Buccaneer Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Crimp |
Product Range | Buccaneer Series |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, I/O, Rcpt, 6Pos, Crimp | Newark Electronics |
Fire Wire Panel Mount Connector | Bulgin PX0847 | RS Americas |
Where can I find additional details, specifications and documents for a PX0847?
Additional datasheets, footprints and schematics for PX0847 are listed on our Part Details page. You can also find images and similar parts to PX0847 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0847 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0847 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0847 fall under?
The PX0847 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to PX0847 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0847 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0847 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0847 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for PX0847.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0847 often in real-time on the comparison pages.
What if I can't find stock of PX0847?
You can fill out our help required form which you can use to request a quote for PX0847 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.