Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.97
|
283
in stock
|
Buy Now | |
RS Americas
from US$5.26
|
58
in stock
|
Buy Now | |
element14
from US$7.35
|
57
in stock
|
Buy Now | |
Farnell
from US$6.21
|
57
in stock
|
Buy Now | |
Future Electronics
from US$6.13
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.27
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
-
|
Buy Now | |
Distrelec
from US$6.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Backshell |
---|---|
For Use With | Standard Buccaneer connectors |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Material | Glass Filled Polyamide |
Sealing backshell | RS |
Connector BACKSHELL BLACK | Bulgin PX0799 | RS Americas |
BACKSHELL, IP68 | element14 |
Black Polyamide (PA), Nylon Backshells Connector | Future Electronics |
Protection | Transfer Multisort Elektronik |
Backshell, Power | Newark Electronics |
Bulgin Limited Backshell, Polyamide | Distrelec |
REAR SEALING ASSY | Boersig |
Connector Accessories Backshell Polyamide | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0799?
Additional datasheets, footprints and schematics for PX0799 are listed on our Part Details page. You can also find images and similar parts to PX0799 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0799 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0799 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0799 fall under?
The PX0799 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to PX0799 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0799 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0799 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0799 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Future Electronics have stock available or on a lead time for PX0799.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0799 often in real-time on the comparison pages.
What if I can't find stock of PX0799?
You can fill out our help required form which you can use to request a quote for PX0799 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.