Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.87
Cable Diameter | - |
---|---|
Colour | Black |
Conductor Area CSA | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 8mm |
Cable Diameter Min | 3.5mm |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | Cable |
Connector Type | Industrial Ethernet |
Current Rating | 1.5A |
External Diameter | 38.1mm |
IP / NEMA Rating | IP68 |
Length | 105mm |
Material | Glass Filled Polyamide |
No. of Contacts | 8Contacts |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Standard | UL94V-0 |
Voltage Rating V DC | 42V |
Voltage Rating VAC | 30V |
Buccaneer in-line conn. Cat 5 STP IP68 | RS |
Cable Joiner Shielded Glass Filled Polyamide 105 mm (Max.) 38.1 mm IP 68 | Bulgin PX0777/STP | RS Americas |
In-Line Coupler Stp |Bulgin Limited PX0777/STP | Newark Electronics |
Connector, Ethernet in line STP | element14 |
CONNECTOR, ETHERNET, IN-LINE, STP. | Farnell |
IN-LINE COUPLER STP | Boersig |
Where can I find additional details, specifications and documents for a PX0777/STP?
Additional datasheets, footprints and schematics for PX0777/STP are listed on our Part Details page. You can also find images and similar parts to PX0777/STP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0777/STP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0777/STP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0777/STP fall under?
The PX0777/STP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PX0777/STP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0777/STP you can contact the distributor directly for product support, shipping queries etc.
Is the PX0777/STP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0777/STP have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for PX0777/STP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0777/STP often in real-time on the comparison pages.
What if I can't find stock of PX0777/STP?
You can fill out our help required form which you can use to request a quote for PX0777/STP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.