Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.11
|
299
in stock
|
Buy Now | |
Rapid Electronics
from US$12.31
|
659
in stock
|
Buy Now | |
RS Americas
from US$12.74
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$17.20
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.19
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$9.84
|
-
|
Buy Now | |
element14
from US$18.12
|
-
|
Buy Now | |
Farnell
from US$24.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Diameter | 8mm |
---|---|
Colour | Orange |
Conductor Area CSA | 2.5mm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Material | Nylon (Polyamide) |
Cable Diameter Max | 8mm |
Cable Diameter Min | 6mm |
Material | Nylon |
Modular Conn/Ethernet Conn ORANGE CABLE JOINER | Rapid Electronics |
Orange 3 core waterproof conn,16A 250Vac | RS |
Cable Joiner, Sealed, Orange, Standard Buccaneer Series | Bulgin PX0777/OR | RS Americas |
Transition: cable joint | Transfer Multisort Elektronik |
Connector, In-Line, Orange | Newark Electronics |
SEALED IN-LINE CABLE JOINER | Boersig |
Where can I find additional details, specifications and documents for a PX0777/OR?
Additional datasheets, footprints and schematics for PX0777/OR are listed on our Part Details page. You can also find images and similar parts to PX0777/OR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0777/OR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0777/OR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0777/OR fall under?
The PX0777/OR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PX0777/OR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0777/OR you can contact the distributor directly for product support, shipping queries etc.
Is the PX0777/OR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0777/OR have stock available?
Authorised distributors including Rapid Electronics, RS, RS Americas, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for PX0777/OR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0777/OR often in real-time on the comparison pages.
What if I can't find stock of PX0777/OR?
You can fill out our help required form which you can use to request a quote for PX0777/OR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.