Status: | Unknown |
---|---|
Series: | Buccaneer Series |
RoHS: | Compliant |
Prices starting from US$18.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.81
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$31.60
|
1,439
in stock
|
Buy Now | |
Future Electronics
from US$31.26
|
80
in stock
|
Buy Now | |
RS Americas
from US$18.92
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.58
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$32.24
|
24
in stock
|
Buy Now | |
element14
from US$40.83
|
24
in stock
|
Buy Now | |
Farnell
from US$40.35
|
24
in stock
|
Buy Now | |
Distrelec
from US$34.68
|
6
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Diameter | 8mm |
---|---|
Colour | Black |
Product Range | Buccaneer Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 8mm |
Cable Diameter Min | 3.5mm |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Buccaneer in-line conn. Cat5e STP IP68 | RS |
Jack, 8p8c (RJ45) To Jack 8p8c (RJ45) Cat5e Shielded Modular Coupler Connector | Future Electronics |
Cable Joiner Shielded CAT5e Glass Filled Polyamide 105 mm (Max.) 38.1 mm | Bulgin PX0777/CAT5ESTP | RS Americas |
Cable joint | Transfer Multisort Elektronik |
Sealed Ethernet Connector, Jack, 8 Position, Cable | Newark Electronics |
Bulgin Limited Cable Joiner, Black, CAT5e, RJ45 Socket - RJ45 Socket | Distrelec |
IN-LINE COUPLER CAT5ESTP | Boersig |
Connector Accessories Cable Joiner Polyamide Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0777/CAT5E STP?
Additional datasheets, footprints and schematics for PX0777/CAT5E STP are listed on our Part Details page. You can also find images and similar parts to PX0777/CAT5E STP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0777/CAT5E STP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0777/CAT5E STP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0777/CAT5E STP fall under?
The PX0777/CAT5E STP is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Joints.
Can I view similar or alternative parts?
You can view similar parts to PX0777/CAT5E STP when available in the Cable Joints range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0777/CAT5E STP you can contact the distributor directly for product support, shipping queries etc.
Is the PX0777/CAT5E STP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PX0777/CAT5E STP have stock available?
Authorised distributors including Chip One Stop, RS, Future Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for PX0777/CAT5E STP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0777/CAT5E STP often in real-time on the comparison pages.
What if I can't find stock of PX0777/CAT5E STP?
You can fill out our help required form which you can use to request a quote for PX0777/CAT5E STP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.