Status: | Unknown |
---|---|
Series: | BUCCANEER Standard Series |
RoHS: | Unknown |
Prices starting from US$23.35
Cable Diameter | 8mm |
---|---|
Colour | Black |
Conductor Area CSA | - |
Product Range | BUCCANEER Standard Series |
SVHC | No SVHC (27-Jun-2018) |
Standard Circular Conn In-Line Sealed Cbl Joinr | Rapid Electronics |
Cable Joint, 8Mm, Cat6A, Black | Newark Electronics |
Connector | RS Americas |
Bulgin Limited Cable Joiner, Black, CAT6a, RJ45 Socket - RJ45 Socket | Distrelec |
In-Line Adapter, Cat6a, RJ45, RJ45, RJ45, BUCCANEER Standard, Receptacle, 8 Ways | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0777/CAT6ASTP?
Additional datasheets, footprints and schematics for PX0777/CAT6ASTP are listed on our Part Details page. You can also find images and similar parts to PX0777/CAT6ASTP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0777/CAT6ASTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0777/CAT6ASTP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0777/CAT6ASTP fall under?
The PX0777/CAT6ASTP is listed under Bulgin Components Parts.
Can I view similar or alternative parts?
You can view similar parts to PX0777/CAT6ASTP when available in the Bulgin Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0777/CAT6ASTP you can contact the distributor directly for product support, shipping queries etc.
Is the PX0777/CAT6ASTP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0777/CAT6ASTP have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for PX0777/CAT6ASTP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0777/CAT6ASTP often in real-time on the comparison pages.
What if I can't find stock of PX0777/CAT6ASTP?
You can fill out our help required form which you can use to request a quote for PX0777/CAT6ASTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.