Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.63
|
371
in stock
|
Buy Now | |
Newark Electronics
from US$11.78
|
875
in stock
|
Buy Now | |
element14
from US$19.76
|
699
in stock
|
Buy Now | |
Farnell
from US$15.96
|
699
in stock
|
Buy Now | |
RS Americas
from US$14.25
|
207
in stock
|
Buy Now | |
Future Electronics
from US$15.25
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.36
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
65
in stock
|
Buy Now | |
Distrelec
from US$16.55
|
52
in stock
|
Buy Now | |
Conrad
from US$22.42
|
44
in stock
|
Buy Now | |
Boersig
-
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$21.51
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Diameter | 8mm |
---|---|
Colour | Black |
Conductor Area CSA | 2.5mm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Joint |
Body Diameter | 38mm |
Body Material | Nylon (Polyamide) Glass Filled |
Cable Diameter Max | 8mm |
Cable Diameter Min | 6mm |
Current Rating | 16A |
External Length / Height | 105mm |
Flammability Rating | UL94-HB |
For Use With | Cables |
IP / NEMA Rating | IP68 |
Material | Nylon |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
RMS Current (Irms) | 16A |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1mm² |
Cable Joint, Inline, 6 To 8Mm | Newark Electronics |
CONNECTOR, IN-LINE, BLACK | element14 |
Black 3 core waterproof conn,16A 250Vac | RS |
Inline Cable Joiner, 6-8mm, Standard Buccaneer Series | Bulgin PX0777 | RS Americas |
3 Circuits 2 Rows 250 V 16 A Eurostyle Terminal Strip Connector | Future Electronics |
Transition: cable joint | Transfer Multisort Elektronik |
Bulgin Limited Cable Connecting Housing with Terminals, Glass Filled Polyamide, Size | Distrelec |
The "Cable connector-INLINE" by BULGIN is suitable for quick repairs in connections of 3-pin cables and lines for industry, handicraft and in rough outdoor areas. | Conrad |
BUCCANEER-KABELVERBINDER INLINE IP68 | Boersig |
Modular Connectors / Ethernet Connectors CABLE JOINER STRT THRU UNSHLD COUPLER | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0777?
Additional datasheets, footprints and schematics for PX0777 are listed on our Part Details page. You can also find images and similar parts to PX0777 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0777 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0777 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0777 fall under?
The PX0777 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PX0777 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0777 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0777 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0777 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for PX0777.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0777 often in real-time on the comparison pages.
What if I can't find stock of PX0777?
You can fill out our help required form which you can use to request a quote for PX0777 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.