Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.25
|
3,027
in stock
|
Buy Now | |
Rapid Electronics
from US$1.73
|
3,868
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
357
in stock
|
Buy Now | |
element14
from US$2.12
|
357
in stock
|
Buy Now | |
Farnell
from US$2.15
|
357
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
200
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
191
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
88
in stock
|
Buy Now | |
Conrad
from US$2.87
|
41
in stock
|
Buy Now | |
Boersig
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Kit Contents | 4 Pieces of Cable Glands with Collets |
---|---|
Product Range | 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Gland Pack |
Cable Diameter Max - Metric | 7mm |
Cable Diameter Min - Metric | 5mm |
For Use With | 400 Series Buccaneer Connectors |
IP / NEMA Rating | IP68 |
Gland and Collet Pack To Suit Cables 5mm-7mm Diam | Rapid Electronics |
Buccaneer 400 gland pack for 5-7mm cable | RS |
Cable Gland Pack, Pack Of 4, 5 To 7Mm | Newark Electronics |
CABLE GLAND PACK, PACK OF 4, 5 TO 7MM | element14 |
CABLE GLAND PACK, PACK OF 4, 5 TO 7MM | Farnell |
Gaskets set | Transfer Multisort Elektronik |
Bulgin Limited Cable Glands & Collets Pack of 4 Pairs, 5 ... 7mm, Black / Blue / White / Yellow | Distrelec |
Gland Pack Connector Cables from 5.0 mm to 7.0 mm Dia. 400 Series | Bulgin PX0483 | RS Americas |
Cable Ø (max.): 7 mm | Conrad |
KLEMMRING UND GUMMITÜLLE Ø 5-7 MM(4PAAR) | Boersig |
Connector Cable Gland, Collet Buccaneer« 400 Connector | Future Electronics |
GLAND PACK FOR 5.0 - 7.0MM | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0483?
Additional datasheets, footprints and schematics for PX0483 are listed on our Part Details page. You can also find images and similar parts to PX0483 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0483 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0483 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0483 fall under?
The PX0483 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PX0483 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0483 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0483 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0483 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PX0483.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0483 often in real-time on the comparison pages.
What if I can't find stock of PX0483?
You can fill out our help required form which you can use to request a quote for PX0483 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.