Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
152
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
645
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
95
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
89
in stock
|
Buy Now | |
Boersig
-
|
20
in stock
|
Buy Now | |
element14
from US$2.23
|
-
|
Buy Now | |
Distrelec
from US$1.93
|
-
|
Buy Now | |
Farnell
from US$1.65
|
-
|
Buy Now |
Kit Contents | 4 Pieces of Cable Glands with Collets |
---|---|
Product Range | 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Gland Pack |
Cable Diameter Max - Metric | 5mm |
Cable Diameter Min - Metric | 3mm |
For Use With | 400 Series Buccaneer Connectors |
IP / NEMA Rating | IP68 |
Gland and Collet Pack To Suit Cables 3mm-5mm Diam | Rapid Electronics |
Cable Gland Set, 3 To 5Mm, 4Pc | Newark Electronics |
Buccaneer 400 gland pack for 3-5mm cable | RS |
Gaskets set | Transfer Multisort Elektronik |
Sealing Cap Connector Cables from 3.0mm to 5.0 mm Dia. 400 Series | Bulgin PX0482 | RS Americas |
KLEMMRING UND GUMMITÜLLE Ø 3-5 MM(4PAAR) | Boersig |
CABLE GLAND | element14 |
Bulgin Limited Cable Glands & Collets Pack of 4 Pairs, 3 ... 5mm, Black / Brown / Green / White | Distrelec |
Where can I find additional details, specifications and documents for a PX0482?
Additional datasheets, footprints and schematics for PX0482 are listed on our Part Details page. You can also find images and similar parts to PX0482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0482 fall under?
The PX0482 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PX0482 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0482 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0482 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0482 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for PX0482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0482 often in real-time on the comparison pages.
What if I can't find stock of PX0482?
You can fill out our help required form which you can use to request a quote for PX0482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.