Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.47
|
No stock
|
Buy Now | |
element14
from US$16.09
|
231
in stock
|
Buy Now | |
Farnell
from US$13.47
|
231
in stock
|
Buy Now | |
RS Americas
from US$19.18
|
100
in stock
|
Buy Now | |
Distrelec
from US$12.82
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.49
|
55
in stock
|
Buy Now | |
Conrad
from US$18.29
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$11.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | USB Mini AB Socket |
---|---|
Connector Type B | - |
Cable Length - Imperial | 0.45ft |
Cable Length - Metric | - |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Connector Mounting Orientation | Cable |
Connector Type | USB Mini |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 50mohm |
Convert From Gender | Plug |
Convert From Positions | 6Ways |
Convert To Gender | Plug |
Convert To Positions | 6Ways |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Inter Series Connector B | Wire to Board |
No. of Contacts | 6Contacts |
No. of Mating Cycles | 5000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Voltage Rating VAC | 30V |
CONNECTOR, MINI USB AB, IP68 | element14 |
Connector, Mini USB Type-AB, 6-Way Header, Shld, 0 to +70degc Temp Rtg | Bulgin PX0457 | RS Americas |
Bulgin Limited Connector, Mini USB-AB 2.0, Socket, Panel Mount | Distrelec |
Connector: USB AB mini | Transfer Multisort Elektronik |
Connection (details): - | Conrad |
IP68 Mini USB AB Rear Panel Connector | RS |
Mini Usb 2.0 Ab Connector To 6 Position Header, 0.45Ft, Black, Rear Panel Mount | Newark Electronics |
MINI USB BUCHSE AB,6-POL. STIFTLEISTE | Boersig |
CABL IP68 AB MINI USB-6WAY CRIMP | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0457?
Additional datasheets, footprints and schematics for PX0457 are listed on our Part Details page. You can also find images and similar parts to PX0457 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0457 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0457 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0457 fall under?
The PX0457 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to PX0457 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0457 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0457 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0457 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for PX0457.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0457 often in real-time on the comparison pages.
What if I can't find stock of PX0457?
You can fill out our help required form which you can use to request a quote for PX0457 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.