Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.44
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.76
|
200
in stock
|
Buy Now | |
element14
from US$18.22
|
197
in stock
|
Buy Now | |
Farnell
from US$10.23
|
197
in stock
|
Buy Now | |
RS Americas
from US$18.74
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$15.34
|
54
in stock
|
Buy Now | |
Distrelec
from US$9.55
|
40
in stock
|
Buy Now | |
Boersig
-
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | USB Mini AB Socket |
---|---|
Connector Type B | - |
Cable Length - Imperial | 4.7" |
Cable Length - Metric | 120mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Connector Type | USB Mini |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 50mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Convert From Gender | Plug |
Convert From Positions | 6Ways |
Convert To Gender | Plug |
Convert To Positions | 6Ways |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Inter Series Connector B | Wire to Board |
No. of Contacts | 6Contacts |
No. of Mating Cycles | 5000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Voltage Rating VAC | 30V |
Front Panel Mount Connector USB Sealed Mini AB So | Rapid Electronics |
CONNECTOR, MINI USB AB, IP68 | element14 |
Connector, Mini USB Type-AB, 6-Way Crimp, Shld, 0 to +70degc Temp Rtg | Bulgin PX0456 | RS Americas |
Comp Cable, 6P Mini Usb Ab Rcpt-Crim Skt | Newark Electronics |
Bulgin Limited Connector, Mini USB-AB 2.0, Socket, Panel Mount | Distrelec |
MINI USB BUCHSE AB,6-POL. CRIMPSTECKER | Boersig |
IP68 Mini USB AB Front Panel Connector | RS |
CABL IP68 AB MINI USB-6WAY CRIMP | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0456?
Additional datasheets, footprints and schematics for PX0456 are listed on our Part Details page. You can also find images and similar parts to PX0456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0456 fall under?
The PX0456 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to PX0456 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0456 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0456 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0456 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for PX0456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0456 often in real-time on the comparison pages.
What if I can't find stock of PX0456?
You can fill out our help required form which you can use to request a quote for PX0456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.