Status: | Unknown |
---|---|
Series: | 400 Series - Mini USB Buccaneer |
RoHS: | Unknown |
Prices starting from US$8.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.28
|
4,819
in stock
|
Buy Now | |
element14
from US$16.53
|
4,772
in stock
|
Buy Now | |
Farnell
from US$9.45
|
4,772
in stock
|
Buy Now | |
Distrelec
from US$10.98
|
414
in stock
|
Buy Now | |
Future Electronics
from US$13.28
|
334
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.04
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$10.68
|
211
in stock
|
Buy Now | |
Conrad
from US$15.14
|
93
in stock
|
Buy Now | |
RS Americas
from US$16.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | USB Mini B Receptacle |
---|---|
Connector Type B | Crimp Terminal |
Cable Length - Imperial | 4.21" |
Cable Length - Metric | 107mm |
Jacket Colour | Black |
Product Range | 400 Series - Mini USB Buccaneer |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Connector Type | USB Mini B |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
No. of Contacts | 5Contacts |
No. of Mating Cycles | 5000 |
Operating Temperature Max | +70°C |
Operating Temperature Min | 0°C |
Standard | USB V2.0 |
Voltage Rating VAC | 30V |
Mini Usb 2.0 B Connector To 5 Position Header, 0.45Ft, Black, Rear Panel Mount | Newark Electronics |
CONNECTOR, MINI USB B, RECEPTACLE, PANEL | element14 |
Bulgin Limited Connector, Mini USB-B 2.0, Socket, Panel Mount | Distrelec |
USB Mini B Male Plug to Rectangular 5 pos Header 0.35' (107.0mm) Cable Assembly | Future Electronics |
Socket | Transfer Multisort Elektronik |
Bulgin PX0446 USB Mini B Socket Panel Mount Cable Assy to 5 Pin Header IP68 | Rapid Electronics |
Connection cable 10 cm with 5-pin plugThis text is machine translated. | Conrad |
IP68 Mini B USB conn rear panel + header | RS |
Connector, Mini USB Type-B, 5-Way Header, 5 Cond, Shld, 0 to +70degc Temp Rtg | Bulgin PX0446 | RS Americas |
MINI USB EINBAUKUPPLUNG B,STIFTANSCHL. | Boersig |
Cable Assembly USB 2.0 IP68 0.107m 4POS Circular Mini USB Type B to 5POS Wire to Board PL-PL | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0446?
Additional datasheets, footprints and schematics for PX0446 are listed on our Part Details page. You can also find images and similar parts to PX0446 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0446 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0446 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0446 fall under?
The PX0446 is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PX0446 when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0446 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0446 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0446 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for PX0446.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0446 often in real-time on the comparison pages.
What if I can't find stock of PX0446?
You can fill out our help required form which you can use to request a quote for PX0446 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.