Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.52
|
132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.29
|
79
in stock
|
Buy Now | |
RS Americas
from US$34.76
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$22.75
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$25.68
|
-
|
Buy Now | |
element14
from US$29.98
|
-
|
Buy Now | |
Distrelec
from US$22.69
|
-
|
Buy Now | |
Farnell
from US$28.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | SMB Plug 50ohm |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
Cable Assembly Type | Audio Video |
Cable Length | 1m |
Centre Contact Resistance | 6mohm |
Coaxial Cable Type | RG174 |
Coaxial Type | RG174 |
Contact Resistance | 2.5mohm |
External Diameter | 19mm |
Flammability Rating | UL94V-0 |
Impedance | 50ohm |
Lead Length | 1000mm |
Operating Frequency Max | 4GHz |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
SMB IP68 plug + 1m RG174 cable | RS |
Connector: SMB | Transfer Multisort Elektronik |
Connector, SMB Plug, Blunt Cut End, RG-174 Cbl,1m, Teflon Ins,-20 to +80C Temp Rtg | Bulgin PX0416/1M00 | RS Americas |
Pre-Wired Flex SMB Connector 1M cable PX0416 Seri | Rapid Electronics |
Cable, Smb Plug-Free End, 1M | Newark Electronics |
CABLE, PLUG SMB, 1M | element14 |
Bulgin Limited RF Cable Assembly, SMB Male Straight - Open End, 1m, Black | Distrelec |
Cable Assembly RG174 1m SMB PL | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0416/1M00?
Additional datasheets, footprints and schematics for PX0416/1M00 are listed on our Part Details page. You can also find images and similar parts to PX0416/1M00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0416/1M00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0416/1M00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0416/1M00 fall under?
The PX0416/1M00 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to PX0416/1M00 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0416/1M00 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0416/1M00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0416/1M00 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Rapid Electronics and Newark Electronics have stock available or on a lead time for PX0416/1M00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0416/1M00 often in real-time on the comparison pages.
What if I can't find stock of PX0416/1M00?
You can fill out our help required form which you can use to request a quote for PX0416/1M00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.